Knowles Ceramic Capacitors 0805Y1K00102KXT

Description
CAP CER 1000PF 1KV X7R 0805
Request a Quote Datasheet
Description
CAP CER 1000PF 1KV X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y1K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1K00102KXTCT-ND
Ceramic Capacitors 1608-0805Y1K00102KXTCT-ND
CAP CER 1000PF 1KV X7R 0805

CAP CER 1000PF 1KV X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1K00102KXTDKR-ND
Ceramic Capacitors 1608-0805Y1K00102KXTDKR-ND
CAP CER 1000PF 1KV X7R 0805

CAP CER 1000PF 1KV X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1K00102KXTTR-ND
Ceramic Capacitors 1608-0805Y1K00102KXTTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805Y1K00102KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805Y1K00102KXT
Capacitors - Ceramic Capacitors 0805Y1K00102KXT
CAP CER 1000PF 1KV X7R 0805

CAP CER 1000PF 1KV X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805Y1K00102KXTCT-ND 1608-0805Y1K00102KXTDKR-ND 0805Y1K00102KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers