Knowles Ceramic Capacitors 0805Y1004P70CCT

Description
CAP CER 4.7PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 4.7PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y1004P70CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1004P70CCTDKR-ND
Ceramic Capacitors 1608-0805Y1004P70CCTDKR-ND
CAP CER 4.7PF 100V C0G/NP0 0805

CAP CER 4.7PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1004P70CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1004P70CCT-ND
Ceramic Capacitors 1608-0805Y1004P70CCT-ND
CAP CER 4.7PF 100V C0G/NP0 0805

CAP CER 4.7PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1004P70CCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1004P70CCTTR-ND
Ceramic Capacitors 1608-0805Y1004P70CCTTR-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y1004P70CCTDKR-ND 1608-0805Y1004P70CCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers