Knowles Feed Through, Pass Through Capacitors 0805Y1000472MXTE03

Description
4700pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 0805Y1000472MXTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
0805Y1000472MXTE03-ND
Feed Through, Pass Through Capacitors 0805Y1000472MXTE03-ND
4700pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

4700pF ±20% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y1000472MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y1000472MXTE03
Ceramic Capacitors 0805Y1000472MXTE03
CAP CER 4700PF 100V X7R 0805

CAP CER 4700PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y1000472MXTE03-ND 0805Y1000472MXTE03
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details