Knowles Precision Devices Ceramic Capacitors 0805Y1000103JXT

Description
CAP CER 10000PF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y1000103JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1000103JXTCT-ND
Ceramic Capacitors 1608-0805Y1000103JXTCT-ND
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1000103JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1000103JXTDKR-ND
Ceramic Capacitors 1608-0805Y1000103JXTDKR-ND
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y1000103JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y1000103JXTTR-ND
Ceramic Capacitors 1608-0805Y1000103JXTTR-ND
10000pF ±5% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y1000103JXTCT-ND 1608-0805Y1000103JXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details