330pF ±20% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
CAP CER 330PF 50V X7R 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0805Y0500331MXT-ND | 0805Y0500331MXT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts |