Knowles Ceramic Capacitors 0805Y0500224KXT

Description
CAP CER 0.22UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805Y0500224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500224KXTDKR-ND
Ceramic Capacitors 1608-0805Y0500224KXTDKR-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500224KXTTR-ND
Ceramic Capacitors 1608-0805Y0500224KXTTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805Y0500224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805Y0500224KXTCT-ND
Ceramic Capacitors 1608-0805Y0500224KXTCT-ND
CAP CER 0.22UF 50V X7R 0805

CAP CER 0.22UF 50V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805Y0500224KXTDKR-ND 1608-0805Y0500224KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details