Knowles Precision Devices Ceramic Capacitors 0805Y0500183MXT

Description
0.018µF ±20% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y0500183MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y0500183MXT-ND
Ceramic Capacitors 0805Y0500183MXT-ND
0.018µF ±20% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.018µF ±20% 50V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805Y0500183MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805Y0500183MXT
Ceramic Capacitors 0805Y0500183MXT
CAP CER 0.018UF 50V X7R 0805

CAP CER 0.018UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0805Y0500183MXT-ND 0805Y0500183MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details