Knowles Precision Devices Ceramic Capacitors 0805Y0160274JXT

Description
0.27µF ±5% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.27µF ±5% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805Y0160274JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805Y0160274JXT-ND
Ceramic Capacitors 0805Y0160274JXT-ND
0.27µF ±5% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.27µF ±5% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0805Y0160274JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details