Knowles Precision Devices Ceramic Capacitors 0805J5000470JCT

Description
47pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J5000470JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000470JCTTR-ND
Ceramic Capacitors 1608-0805J5000470JCTTR-ND
47pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

47pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J5000470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000470JCT-ND
Ceramic Capacitors 1608-0805J5000470JCT-ND
CAP CER 47PF 500V C0G/NP0 0805

CAP CER 47PF 500V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J5000470JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000470JCTDKR-ND
Ceramic Capacitors 1608-0805J5000470JCTDKR-ND
CAP CER 47PF 500V C0G/NP0 0805

CAP CER 47PF 500V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805J5000470JCTTR-ND 1608-0805J5000470JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details