Knowles Ceramic Capacitors 0805J5000102KXT

Description
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J5000102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000102KXTTR-ND
Ceramic Capacitors 1608-0805J5000102KXTTR-ND
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J5000102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000102KXTCT-ND
Ceramic Capacitors 1608-0805J5000102KXTCT-ND
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J5000102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J5000102KXTDKR-ND
Ceramic Capacitors 1608-0805J5000102KXTDKR-ND
1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805J5000102KXTTR-ND 1608-0805J5000102KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers