Knowles Precision Devices Ceramic Capacitors 0805J2000273KDT

Description
0.027µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J2000273KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J2000273KDT-ND
Ceramic Capacitors 0805J2000273KDT-ND
0.027µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.027µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0805J2000273KDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details