Knowles Precision Devices Ceramic Capacitors 0805J2000103KXT

Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1007-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1007-1-ND
Ceramic Capacitors 1608-1007-1-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1007-2-ND
Ceramic Capacitors 1608-1007-2-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1007-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1007-6-ND
Ceramic Capacitors 1608-1007-6-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1007-1-ND 1608-1007-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details