Knowles Ceramic Capacitors 0805J1K00101JCT

Description
CAP CER 100PF 1KV C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 100PF 1KV C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J1K00101JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J1K00101JCTDKR-ND
Ceramic Capacitors 1608-0805J1K00101JCTDKR-ND
CAP CER 100PF 1KV C0G/NP0 0805

CAP CER 100PF 1KV C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J1K00101JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J1K00101JCT-ND
Ceramic Capacitors 1608-0805J1K00101JCT-ND
CAP CER 100PF 1KV C0G/NP0 0805

CAP CER 100PF 1KV C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J1K00101JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J1K00101JCTTR-ND
Ceramic Capacitors 1608-0805J1K00101JCTTR-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0805J1K00101JCTDKR-ND 1608-0805J1K00101JCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details