2200pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
2200pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
2200pF Feed Through Capacitor 100V 300mA 0805 (2012 Metric)
CAP CER Product overview: 0805J1000222MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-0805J1000222MXTE
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1608-0805J1000222MXTE01DKR-ND | 1608-0805J1000222MXTE01CT-ND | 845-0805J1000222MXTE01 |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts |