Knowles Ceramic Capacitors 0805J0630104KXT

Description
0.1µF ±10% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0805J0630104KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0630104KXTTR-ND
Ceramic Capacitors 1608-0805J0630104KXTTR-ND
0.1µF ±10% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

0.1µF ±10% 63V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J0630104KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0630104KXTDKR-ND
Ceramic Capacitors 1608-0805J0630104KXTDKR-ND
CAP CER 0.1UF 63V X7R 0805

CAP CER 0.1UF 63V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 1608-0805J0630104KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0805J0630104KXTCT-ND
Ceramic Capacitors 1608-0805J0630104KXTCT-ND
CAP CER 0.1UF 63V X7R 0805

CAP CER 0.1UF 63V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 0805J0630104KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805J0630104KXT
Ceramic Capacitors 0805J0630104KXT
CAP CER 0.1UF 63V X7R 0805

CAP CER 0.1UF 63V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0805J0630104KXTTR-ND 1608-0805J0630104KXTDKR-ND 0805J0630104KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details