Knowles Ceramic Capacitors 0805J0500470JCT

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0500470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J0500470JCT-ND
Ceramic Capacitors 0805J0500470JCT-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 50V Capacitor
60-0805J0500470JCT
47PF 50V Capacitor 60-0805J0500470JCT
CAP CER 47PF 50V C0G/NP0 0805 Product overview: 0805J0500470JCT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805J0500470JCT can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0805 Product overview: 0805J0500470JCT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805J0500470JCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805J0500470JCT - 904743-0805J0500470JCT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0500470JCT
904743-0805J0500470JCT
Ceramic Capacitors - 0805J0500470JCT 904743-0805J0500470JCT
Manufacturer: Knowles Syfer Win Source Part Number: 904743-0805J0500470J CT Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: 0805J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 904743-0805J0500470JCT
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: 0805J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0805J0500470JCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805J0500470JCT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805J0500470JCT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805J0500470JCT-ND 60-0805J0500470JCT 904743-0805J0500470JCT 0805J0500470JCT
Product Name Ceramic Capacitors 47PF 50V Capacitor Ceramic Capacitors - 0805J0500470JCT Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers