CAP CER 1000PF 50V C0G/NP0 0805
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 0805 (2012 Metric)
CAP CER 1000PF 50V C0G/NP0 0805
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1608-0805J0500102JCT-ND | 1608-0805J0500102JCTDKR-ND | 0805J0500102JCT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |