Knowles Precision Devices Ceramic Capacitors 0805J0160271MXT

Description
270pF ±20% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±20% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0160271MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805J0160271MXT-ND
Ceramic Capacitors 0805J0160271MXT-ND
270pF ±20% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

270pF ±20% 16V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0805J0160271MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F627 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
View Details
2 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details