Knowles Ceramic Capacitors - 0805J0100181FCR 0805J0100181FCR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 760071-0805J0100181F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 180pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): C0805C181F8GAC3810; C0805C181F8GAC7210; C0805C181F8GAC; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 760071-0805J0100181F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 180pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): C0805C181F8GAC3810; C0805C181F8GAC7210; C0805C181F8GAC; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0100181FCR - 760071-0805J0100181FCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0100181FCR
760071-0805J0100181FCR
Ceramic Capacitors - 0805J0100181FCR 760071-0805J0100181FCR
Manufacturer: Knowles Syfer Win Source Part Number: 760071-0805J0100181F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 180pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): C0805C181F8GAC3810; C0805C181F8GAC7210; C0805C181F8GAC; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 760071-0805J0100181FCR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Epoxy Mountable
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 180pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Family Name: 805
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): C0805C181F8GAC3810; C0805C181F8GAC7210; C0805C181F8GAC;
Introduction Date: June 02, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 12k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760071-0805J0100181FCR
Product Name Ceramic Capacitors - 0805J0100181FCR
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers