Knowles Precision Devices Ceramic Capacitors - 0805J0100151FCR 0805J0100151FCR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 1000719-0805J0100151 FCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 1000719-0805J0100151 FCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0100151FCR - 1000719-0805J0100151FCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0100151FCR
1000719-0805J0100151FCR
Ceramic Capacitors - 0805J0100151FCR 1000719-0805J0100151FCR
Manufacturer: Knowles Syfer Win Source Part Number: 1000719-0805J0100151 FCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 1000719-0805J0100151FCR
Packaging: Reel - TR
Features: Epoxy Mountable
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 150pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 12k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000719-0805J0100151FCR
Product Name Ceramic Capacitors - 0805J0100151FCR
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF
Capacitance Tolerance 1 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details