Knowles Ceramic Capacitors - 0805J0100150FCR 0805J0100150FCR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 760066-0805J0100150F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 15pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 0805A6300150FCT; 0805F2500150FCT; 0805F2000150FCT; Introduction Date: November 04, 2015 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 760066-0805J0100150F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 15pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 0805A6300150FCT; 0805F2500150FCT; 0805F2000150FCT; Introduction Date: November 04, 2015 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0100150FCR - 760066-0805J0100150FCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0100150FCR
760066-0805J0100150FCR
Ceramic Capacitors - 0805J0100150FCR 760066-0805J0100150FCR
Manufacturer: Knowles Syfer Win Source Part Number: 760066-0805J0100150F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 15pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 805 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): 0805A6300150FCT; 0805F2500150FCT; 0805F2000150FCT; Introduction Date: November 04, 2015 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 12k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 760066-0805J0100150FCR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Epoxy Mountable
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 15pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Family Name: 805
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): 0805A6300150FCT; 0805F2500150FCT; 0805F2000150FCT;
Introduction Date: November 04, 2015
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 12k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760066-0805J0100150FCR
Product Name Ceramic Capacitors - 0805J0100150FCR
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers