Knowles Precision Devices Ceramic Capacitors - 0805J0100102FCR 0805J0100102FCR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 1000710-0805J0100102 FCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 1000710-0805J0100102 FCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805J0100102FCR - 1000710-0805J0100102FCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805J0100102FCR
1000710-0805J0100102FCR
Ceramic Capacitors - 0805J0100102FCR 1000710-0805J0100102FCR
Manufacturer: Knowles Syfer Win Source Part Number: 1000710-0805J0100102 FCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 12k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 1000710-0805J0100102FCR
Packaging: Reel - TR
Features: Epoxy Mountable
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 12k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000710-0805J0100102FCR
Product Name Ceramic Capacitors - 0805J0100102FCR
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 1 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details