Knowles Ceramic Capacitors 0603Y5002P20BCT

Description
2.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y5002P20BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y5002P20BCT-ND
Ceramic Capacitors 0603Y5002P20BCT-ND
2.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603Y5002P20BCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y5002P20BCT
Capacitors - Ceramic Capacitors 0603Y5002P20BCT
CAP CER 2.2PF 500V C0G/NP0 0603

CAP CER 2.2PF 500V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - 0603Y5002P20BCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y5002P20BCT
Ceramic Capacitors 0603Y5002P20BCT
CAP CER 2.2PF 500V C0G/NP0 0603

CAP CER 2.2PF 500V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0603Y5002P20BCT-ND 0603Y5002P20BCT 0603Y5002P20BCT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details