Knowles Precision Devices Ceramic Capacitors 0603Y2006P80CFT

Description
6.8pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2006P80CFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y2006P80CFT-ND
Ceramic Capacitors 0603Y2006P80CFT-ND
6.8pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y2006P80CFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 107UVK035MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details