Knowles Ceramic Capacitors 0603Y2002P20DCT

Description
2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2002P20DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y2002P20DCT-ND
Ceramic Capacitors 0603Y2002P20DCT-ND
2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y2002P20DCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y2002P20DCT
Ceramic Capacitors 0603Y2002P20DCT
CAP CER 2.2PF 200V C0G/NP0 0603

CAP CER 2.2PF 200V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603Y2002P20DCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y2002P20DCT
Capacitors - Ceramic Capacitors 0603Y2002P20DCT
CAP CER 2.2PF 200V C0G/NP0 0603

CAP CER 2.2PF 200V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603Y2002P20DCT-ND 0603Y2002P20DCT 0603Y2002P20DCT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details