Knowles Ceramic Capacitors 0603Y2000102KXR

Description
CAP CER 1000PF 200V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 200V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603Y2000102KXRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y2000102KXRCT-ND
Ceramic Capacitors 1608-0603Y2000102KXRCT-ND
CAP CER 1000PF 200V X7R 0603

CAP CER 1000PF 200V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603Y2000102KXRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y2000102KXRDKR-ND
Ceramic Capacitors 1608-0603Y2000102KXRDKR-ND
CAP CER 1000PF 200V X7R 0603

CAP CER 1000PF 200V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603Y2000102KXRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603Y2000102KXRTR-ND
Ceramic Capacitors 1608-0603Y2000102KXRTR-ND
1000pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603Y2000102KXRCT-ND 1608-0603Y2000102KXRDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details