Knowles Ceramic Capacitors 0603Y2000100KQT

Description
CAP CER 10PF 200V C0G/NP0 0603
Datasheet
Description
CAP CER 10PF 200V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y2000100KQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y2000100KQT
Ceramic Capacitors 0603Y2000100KQT
CAP CER 10PF 200V C0G/NP0 0603

CAP CER 10PF 200V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 0603Y2000100KQT
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details