Knowles Ceramic Capacitors 0603Y0630472JDT

Description
4700pF ±5% 63V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 63V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0630472JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0630472JDT-ND
Ceramic Capacitors 0603Y0630472JDT-ND
4700pF ±5% 63V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±5% 63V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0630472JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0630472JDT
Ceramic Capacitors 0603Y0630472JDT
CAP CER 4700PF 63V X7R 0603

CAP CER 4700PF 63V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603Y0630472JDT-ND 0603Y0630472JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details