Knowles Precision Devices Ceramic Capacitors 0603Y0630221KCT

Description
220pF ±10% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±10% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0630221KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0630221KCT-ND
Ceramic Capacitors 0603Y0630221KCT-ND
220pF ±10% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±10% 63V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603Y0630221KCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y0630221KCT
Capacitors - Ceramic Capacitors 0603Y0630221KCT
CAP CER 220PF 63V C0G/NP0 0603

CAP CER 220PF 63V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 0603Y0630221KCT-ND 0603Y0630221KCT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details