Knowles Precision Devices Ceramic Capacitors 0603Y0630101JAT

Description
100pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0630101JAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0630101JAT-ND
Ceramic Capacitors 0603Y0630101JAT-ND
100pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

100pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0630101JAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0630101JAT
Ceramic Capacitors 0603Y0630101JAT
CAP CER 100PF 63V C0G/NP0 0603

CAP CER 100PF 63V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603Y0630101JAT-ND 0603Y0630101JAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details