Knowles Precision Devices Ceramic Capacitors 0603Y050P470DFT

Description
0.47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y050P470DFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y050P470DFT-ND
Ceramic Capacitors 0603Y050P470DFT-ND
0.47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.47pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y050P470DFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details