Knowles Precision Devices Ceramic Capacitors 0603Y0500331JET

Description
330pF ±5% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0500331JET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0500331JET-ND
Ceramic Capacitors 0603Y0500331JET-ND
330pF ±5% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0603Y0500331JET-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details