Knowles Ceramic Capacitors 0603Y0500101KXT

Description
100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1366-2-ND
Ceramic Capacitors 1608-1366-2-ND
100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1366-6-ND
Ceramic Capacitors 1608-1366-6-ND
100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1366-1-ND
Ceramic Capacitors 1608-1366-1-ND
100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±10% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0500101KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0500101KXT
Ceramic Capacitors 0603Y0500101KXT
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1366-2-ND 1608-1366-6-ND 0603Y0500101KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers