Knowles Ceramic Capacitors 0603Y0256P80DCT

Description
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603Y0256P80DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603Y0256P80DCT-ND
Ceramic Capacitors 0603Y0256P80DCT-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603Y0256P80DCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603Y0256P80DCT
Ceramic Capacitors 0603Y0256P80DCT
CAP CER 6.8PF 25V C0G/NP0 0603

CAP CER 6.8PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603Y0256P80DCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603Y0256P80DCT
Capacitors - Ceramic Capacitors 0603Y0256P80DCT
CAP CER 6.8PF 25V C0G/NP0 0603

CAP CER 6.8PF 25V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603Y0256P80DCT-ND 0603Y0256P80DCT 0603Y0256P80DCT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details