4.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 4.7PF 25V C0G/NP0 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0603Y0254P70DCT-ND | 0603Y0254P70DCT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |
| WVAC | 25 volts |