0.027µF ±10% 25V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
CAP CER 0.027UF 25V X7R 0603
CAP CER 0.027UF 25V X7R 0603
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0603Y0250273KXT-ND | 0603Y0250273KXT | 0603Y0250273KXT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |