150pF ±5% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 150PF 10V C0G/NP0 0603
CAP CER 150PF 10V C0G/NP0 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0603Y0100151JCT-ND | 0603Y0100151JCT | 0603Y0100151JCT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts |