Knowles Precision Devices Ceramic Capacitors 0603J250P800BUT

Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J250P800BUTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J250P800BUTTR-ND
Ceramic Capacitors 1608-0603J250P800BUTTR-ND
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J250P800BUTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J250P800BUTCT-ND
Ceramic Capacitors 1608-0603J250P800BUTCT-ND
CAP CER 0.8PF 250V C0G/NP0 0603

CAP CER 0.8PF 250V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603J250P800BUT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603J250P800BUT
Capacitors - Ceramic Capacitors 0603J250P800BUT
CAP CER 0.8PF 250V C0G/NP0 0603

CAP CER 0.8PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1608-0603J250P800BUTTR-ND 0603J250P800BUT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details