Knowles Precision Devices Ceramic Capacitors 0603J1000221JCT

Description
CAP CER 220PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 220PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J1000221JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000221JCT-ND
Ceramic Capacitors 1608-0603J1000221JCT-ND
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000221JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000221JCTTR-ND
Ceramic Capacitors 1608-0603J1000221JCTTR-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J1000221JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J1000221JCTDKR-ND
Ceramic Capacitors 1608-0603J1000221JCTDKR-ND
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-0603J1000221JCT-ND 1608-0603J1000221JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details