Knowles Ceramic Capacitors 0603J0630101JXT

Description
100pF ±5% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0630101JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0630101JXT-ND
Ceramic Capacitors 0603J0630101JXT-ND
100pF ±5% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

100pF ±5% 63V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0630101JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0630101JXT
Ceramic Capacitors 0603J0630101JXT
CAP CER 100PF 63V X7R 0603

CAP CER 100PF 63V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603J0630101JXT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603J0630101JXT
Capacitors - Ceramic Capacitors 0603J0630101JXT
CAP CER 100PF 63V X7R 0603

CAP CER 100PF 63V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603J0630101JXT-ND 0603J0630101JXT 0603J0630101JXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details