Knowles Ceramic Capacitors - 0603J0504P70DCR 0603J0504P70DCR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 1000216-0603J0504P70 DCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 16k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 1000216-0603J0504P70 DCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 16k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0504P70DCR - 1000216-0603J0504P70DCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603J0504P70DCR
1000216-0603J0504P70DCR
Ceramic Capacitors - 0603J0504P70DCR 1000216-0603J0504P70DCR
Manufacturer: Knowles Syfer Win Source Part Number: 1000216-0603J0504P70 DCR Packaging: Reel - TR Features: Epoxy Mountable Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 16k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 1000216-0603J0504P70DCR
Packaging: Reel - TR
Features: Epoxy Mountable
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.031" (0.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 16k pcs

Buy Now Datasheet
Ceramic Capacitors - 0603J0504P70DCR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0504P70DCR
Ceramic Capacitors 0603J0504P70DCR
CAP CER 4.7PF 50V C0G/NP0 0603

CAP CER 4.7PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1000216-0603J0504P70DCR 0603J0504P70DCR
Product Name Ceramic Capacitors - 0603J0504P70DCR Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details