Knowles Ceramic Capacitors 0603J0500121GAT

Description
120pF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0500121GAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0500121GAT-ND
Ceramic Capacitors 0603J0500121GAT-ND
120pF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

120pF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0500121GAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0500121GAT
Ceramic Capacitors 0603J0500121GAT
CAP CER 120PF 50V C0G/NP0 0603

CAP CER 120PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 0603J0500121GAT-ND 0603J0500121GAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details