Knowles Ceramic Capacitors 0603J0500103JXT

Description
CAP CER 10000PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-0603J0500103JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500103JXTCT-ND
Ceramic Capacitors 1608-0603J0500103JXTCT-ND
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500103JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500103JXTDKR-ND
Ceramic Capacitors 1608-0603J0500103JXTDKR-ND
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1608-0603J0500103JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-0603J0500103JXTTR-ND
Ceramic Capacitors 1608-0603J0500103JXTTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603J0500103JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0500103JXT
Ceramic Capacitors 0603J0500103JXT
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-0603J0500103JXTCT-ND 1608-0603J0500103JXTDKR-ND 0603J0500103JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details