Knowles Ceramic Capacitors 0603J0250223JXT

Description
0.022µF ±5% 25V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 25V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603J0250223JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603J0250223JXT-ND
Ceramic Capacitors 0603J0250223JXT-ND
0.022µF ±5% 25V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

0.022µF ±5% 25V Ceramic Capacitor X7R (2R1) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603J0250223JXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603J0250223JXT
Capacitors - Ceramic Capacitors 0603J0250223JXT
CAP CER 0.022UF 25V X7R 0603

CAP CER 0.022UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603J0250223JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603J0250223JXT
Ceramic Capacitors 0603J0250223JXT
CAP CER 0.022UF 25V X7R 0603

CAP CER 0.022UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0603J0250223JXT-ND 0603J0250223JXT 0603J0250223JXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers