Knowles Electronics, LLC. Ceramic Capacitors 0504X102J101P

Description
1000pF ±5% 100V Ceramic Capacitor BX 0504 (1210 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor BX 0504 (1210 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1209-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1209-ND
Ceramic Capacitors 1763-1209-ND
1000pF ±5% 100V Ceramic Capacitor BX 0504 (1210 Metric)

1000pF ±5% 100V Ceramic Capacitor BX 0504 (1210 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0504X102J101P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0504X102J101P
Capacitors - Ceramic Capacitors 0504X102J101P
CAP CER 1000PF 100V BX 0504

CAP CER 1000PF 100V BX 0504

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1763-1209-ND 0504X102J101P
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details