Knowles Ceramic Capacitors 040230500102JXT

Description
1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1289-6-ND
Ceramic Capacitors 1608-1289-6-ND
1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1289-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1289-1-ND
Ceramic Capacitors 1608-1289-1-ND
1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1289-2-ND
Ceramic Capacitors 1608-1289-2-ND
1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1289-6-ND 1608-1289-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details