75mm Black Twin Wheel Un-Hooded Caster with 3/8-16 x 1-1/4" Threaded Stem and Brake
| DoRodo International, LLC | |
|---|---|
| Product Category | Casters |
| Product Number | TWUN-75N-T18-BK-B |
| Caster Type | Stem Caster |
| Wheel Type | Nylon |
| Features | Twin Wheel |
| Maximum Load | 110 lbs (49.89 kg) |