Dormer Pramet End Mills S9442.5

Description
CARBIDE TIALN MULTI-FL END MILL 2.5MM
Request a Quote
Description
CARBIDE TIALN MULTI-FL END MILL 2.5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
End Mills - 625545 - RS Components, Ltd.
Corby, Northants, United Kingdom
End Mills
625545
End Mills 625545
CARBIDE TIALN MULTI-FL END MILL 2.5MM

CARBIDE TIALN MULTI-FL END MILL 2.5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 625545
Product Name End Mills
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
Series 1250 3 Flute 50 Degree End Mill - 12502 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details