Dormer Pramet Drill Bits R4549.4

Description
Dormer R4549.4 Drill Bit
Request a Quote
Description
Dormer R4549.4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2729703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2729703
Drill Bits 2729703
Dormer R4549.4 Drill Bit

Dormer R4549.4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2729703
Product Name Drill Bits
OAL 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
High Speed Drill 221B-GP-#52 - 221B-GP-#52 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
11/16" (17mm) Bi-Metal Hole Saw - D180011 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details