Universal Cutting Tools, Inc. High Speed Drill 221B-GP-#52 221B-GP-#52

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-GP-#52 - 221B-GP-#52 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-GP-#52
221B-GP-#52
High Speed Drill 221B-GP-#52 221B-GP-#52
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-GP-#52
Product Name High Speed Drill 221B-GP-#52
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 31607 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1-1/2 X 4 - 3F RH CARBIDE - 0314T60615004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details